51-362.F22D详情
EAO 51-362.F22D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
G2M3SS3-40B02
Approvals
CE, CSA, UL
Manufacturer
ABB
Material front ring
Plastic
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
Colour front ring
Black
With front ring
有
Type of control element
Key
With light source
无
定位的数量
3
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NC
知识产权评级
IP66
51-362.F22D拓展信息








哦! 它是空的。