51-372.F22DF详情
EAO 51-372.F22DF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP65
With front ring
无
Type of control element
Key
Unit Weight
1.784333 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
EAO
Brand
EAO
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
0个相似型号
51-372.F22DF拓展信息
51-155.012D
EAO
722-.401-WO
EAO
51-195.012K
EAO
51-404.036K
EAO
51-444.036K
EAO
51-197.025K
EAO
51-367.022D
EAO
51-447.036D
EAO
742-.401-WO-F
EAO








哦! 它是空的。