51-704.006详情
EAO 51-704.006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Colour lens
Without hood
Construction type lens
Round
Degree of protection (IP)
IP65
Material front ring
Plastic
Number of indicator lights
1
Rated operating voltage Ue
6 - 48
Type of electric connection
焊旗连接
Type of lamp socket
Other
Voltage type
AC/DC
With front ring
有
With light source
无
51-704.006拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。