600-0000-00详情
EAO 600-0000-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Manufacturer
Raco Industries - Hubbell
RoHS
Compliant
Lens Shape
-
Lamp Base Type
-
Mounting Hole Dia
16mm
电源电压
-
额定电流
-
达到SVHC
无SVHC
0个相似型号
600-0000-00拓展信息
600-0000-00详情
EAO 600-0000-00重要参数规格及、参数值,及相似型号如下:
底架
Panel
Manufacturer
Raco Industries - Hubbell
RoHS
Compliant
Lens Shape
-
Lamp Base Type
-
Mounting Hole Dia
16mm
电源电压
-
额定电流
-
达到SVHC
无SVHC
600-0000-00拓展信息