61-249.0详情
EAO 61-249.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of switch
body
Switch standard
16mm
Caution!
Contact sets must be ordered separately.
Manufacturer series
61
Enclosure material
plastic
Gross weight
10g
Certificates
RoHS compliant
IP rating
IP65
0个相似型号
61-249.0拓展信息








哦! 它是空的。