61-9130.0详情
EAO 61-9130.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
plastic
Type of switch accessories
cover plate
Manufacturer series
61
Face dimensions
15.3x21.5mm
Body colour
black
Gross weight
10g
Certificates
RoHS compliant
0个相似型号
61-9130.0拓展信息
84-8511.5840
EAO
84-8511.9365
EAO
61-9594.6
EAO
45-320.1J17
EAO
45-50F.1100
EAO
45-320.1N41
EAO
84-7202.200
EAO
84-902D
EAO
84-7202.000
EAO
61-9926.7
EAO








哦! 它是空的。