704.002.2_023014详情
EAO 704.002.2_023014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
无
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Outer diameter approx.
5.2
Core identification
Colour
Nominal cross section conductor
0.25
Low smoke (according to EN 61034-2)
无
Material outer sheath
Other
Conductor category
Class 6 = very flexible
704.002.2_023014拓展信息
EAO








哦! 它是空的。