704.002.4_023014详情
EAO 704.002.4_023014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
无
Model
Straight
Material quality
Polyamide (PA)
Wrench width
24
Nominal thread size metric/PG
13.5
With strain relief
无
Thread type
PG
With locknut
无
Suitable for cable diameter
6 - 12
Explosion-tested version
有
Degree of protection (IP)
IP68
Thread length
15
For Ex-Zone dust
20, 21, 22
Glass-fibre reinforced
无
Surface protection
Untreated
704.002.4_023014拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。