704.002.7_84731b详情
EAO 704.002.7_84731b重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Surface protection
Tinned
For cables resistant to short circuit
无
With identification flag
无
Reel/roll packaging
无
Nominal cross section
4
Construction type
Standard
Sleeve length
18
绝缘的
有
0个相似型号
704.002.7_84731b拓展信息
61-2101.0/D
EAO
92-343.500
EAO
704.075.2
EAO
45-2131.1220.000
EAO
45-2231.22G0.000
EAO
45-2231.21F0.000
EAO
45-2828.2D60.001
EAO
45-2828.3C20.001
EAO
45-2828.2C30.001
EAO
45-290F.2000.113
EAO








哦! 它是空的。