704.011.2详情
EAO 704.011.2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Material front ring
Metal
Degree of protection (IP), front side
IP65
Construction type lens
Round
Labelled
无
Colour front ring
Natural colour
With front ring
有
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
EAO
Brand
EAO
Tradename
Series 04
系列
4
子类别
开关配件
产品类别
开关执行器
产品类别
开关执行器
704.011.2拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。