704.020.5详情
EAO 704.020.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VG7241NT+3008D
Manufacturer
Johnson Controls
Colour lens
Green
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
6 - 230
Voltage type
AC/DC
Degree of protection (IP)
IP65
Colour front ring
Black
Type of lens
High
Number of indicator lights
1
With front ring
无
Type of lamp socket
BA9s
With light source
无
RoHS
Non-Compliant
连接类型
Threaded
704.020.5拓展信息








哦! 它是空的。