704.021.5详情
EAO 704.021.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ICS08S30N02PC
Approvals
CE, UL
Range
2 mm
Manufacturer
卡洛·加瓦齐
RoHS
无
Colour lens
Green
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
6 - 230
Voltage type
AC/DC
Degree of protection (IP)
IP65
Colour front ring
Black
Type of lens
High
Number of indicator lights
1
With front ring
无
Type of lamp socket
BA9s
With light source
无
屏蔽/屏蔽
Unshielded
输出类型
NC PNP
连接类型
M8 Connector
电源类型
DC
直径
8 mm
704.021.5拓展信息








哦! 它是空的。