704.032.410详情
EAO 704.032.410重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
Molex
Base Product Number
120065
Package
Bulk
Material front ring
Metal
Degree of protection (IP), front side
IP65
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
系列
*
704.032.410拓展信息








哦! 它是空的。