704.043.4详情
EAO 704.043.4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Grey
Construction type lens
Round
Degree of protection (IP), front side
IP65
Labelled
无
Material front ring
Metal
With front ring
有
0个相似型号
704.043.4拓展信息
704.043.4详情
EAO 704.043.4重要参数规格及、参数值,及相似型号如下:
Colour front ring
Grey
Construction type lens
Round
Degree of protection (IP), front side
IP65
Labelled
无
Material front ring
Metal
With front ring
有
704.043.4拓展信息