704.084.4详情
EAO 704.084.4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP65
Colour front ring
Grey
With front ring
有
Manufacturer
EAO
Brand
EAO
RoHS
Details
子类别
Switches
产品类别
按钮开关
产品类别
按钮开关
704.084.4拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。