注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥179.65025
10
¥169.48137
100
¥159.88808
500
¥150.837815
1000
¥142.299823
704.202.5详情
EAO 704.202.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
RoHS
Details
Colour lens
Green
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
6 - 230
Voltage type
AC/DC
Degree of protection (IP)
IP65
Colour front ring
Grey
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
BA9s
With light source
无
系列
Series 04
终端样式
Screw
照明
Illuminated
产品
指示器执行器
知识产权评级
IP65
704.202.5拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO







哦! 它是空的。