704.203.6详情
EAO 704.203.6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Blue
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
6 - 230
Voltage type
AC/DC
Degree of protection (IP)
IP65
Colour front ring
Grey
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
BA9s
With light source
无
704.203.6拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。