704.207.6详情
EAO 704.207.6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Colour lens
Blue
Construction type lens
Round
Degree of protection (IP)
IP65
Material front ring
Plastic
Number of indicator lights
1
Rated operating voltage Ue
6 - 230
Type of electric connection
Screw connection
Type of lamp socket
BA9s
Type of lens
Flat
Voltage type
AC/DC
With front ring
有
With light source
无
704.207.6拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。