704.292.000详情
EAO 704.292.000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Colour front ring
Black
With front ring
有
Type of control element
Long turning handle
类型
选择开关
颜色
Black
产品
Square Actuators
知识产权评级
IP65
704.292.000拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。