704.294.000详情
EAO 704.294.000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Construction type lens
Square
Degree of protection (IP), front side
IP65
Material front ring
Plastic
Type of control element
Long turning handle
With front ring
有
0个相似型号
704.294.000拓展信息
61-2101.0/D
EAO
92-343.500
EAO
704.075.2
EAO
45-2131.1220.000
EAO
45-2828.3C20.001
EAO
45-2231.22G0.000
EAO
45-2231.21F0.000
EAO
45-2828.2D60.001
EAO
45-2828.2C30.001
EAO
45-290F.2000.113
EAO








哦! 它是空的。