704.410.0.12详情
EAO 704.410.0.12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Round
Colour front ring
Grey
With front ring
有
Type of control element
Short thumb-grip
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
EAO
Brand
EAO
子类别
开关配件
产品类别
开关执行器
产品类别
开关执行器
704.410.0.12拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。