704.912.3详情
EAO 704.912.3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
RoHS
Compliant
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
0
Model
Top mounting
系列
*
704.912.3拓展信息








哦! 它是空的。