704.915.5/D详情
EAO 704.915.5/D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Plug-In
RoHS
Compliant
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting
0个相似型号
704.915.5/D拓展信息








哦! 它是空的。