82-4151.0226详情
EAO 82-4151.0226重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Natural colour
Colour lens
Blue
Construction type lens
Round
Degree of protection (IP)
IP65/IP67
Material front ring
Metal
Number of indicator lights
1
Rated operating voltage Ue
210 - 240
Type of electric connection
焊旗连接
Type of lamp socket
LED
Type of lens
Flat
Voltage type
AC
With front ring
有
With light source
有
82-4151.0226拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。