82-5151.0213详情
EAO 82-5151.0213重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Hole Size
19 mm
Illuminated
Illuminated
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 30 C
Factory Pack QuantityFactory Pack Quantity
1
Tradename
Series 82
Unit Weight
0.336000 oz
Colour lens
Red
Material front ring
Metal
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
12 - 12
Voltage type
AC/DC
Degree of protection (IP)
IP65/IP67
Colour front ring
Natural colour
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
系列
82
终端样式
推入式
知识产权评级
IP67
82-5151.0213拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。