82-5151.0216_125251详情
EAO 82-5151.0216_125251重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Grey
With front ring
有
0个相似型号
82-5151.0216_125251拓展信息
704.001.4_1b4742
EAO
704.074.3_1d45c0
EAO
704.021.7_3039ac
EAO
704.022.5_3039ac
EAO
704.022.4_3039ac
EAO
704.206.7_474156
EAO
704.202.2_474156
EAO
704.633.1_bf77a8
EAO








哦! 它是空的。