82-5151.2242详情
EAO 82-5151.2242重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Type of electric connection
焊旗连接
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Number of contacts as change-over contact
1
Material front ring
Metal
Degree of protection (IP)
IP65/IP67
Construction type lens
Round
Colour front ring
Natural colour
82-5151.2242拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。