82-5252.0253_125251详情
EAO 82-5252.0253_125251重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 80
Rated current In
3
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
Other
Material of contact surface
Other
0个相似型号
82-5252.0253_125251拓展信息
704.001.7_1b4742
EAO








哦! 它是空的。