82-5351.0134_125251详情
EAO 82-5351.0134_125251重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Colour front ring
Grey
With front ring
有
0个相似型号
82-5351.0134_125251拓展信息
704.001.7_1b4742
EAO








哦! 它是空的。