82-5361.2000_8e2979详情
EAO 82-5361.2000_8e2979重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Pollution degree
3
Nominal cross section conductor
1.5
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
Black
0个相似型号
82-5361.2000_8e2979拓展信息
82-5161.2000
EAO
82-4152.1114
EAO
82-6161.2000
EAO
82-4152.2000
EAO
82-6171.1000
EAO
19351231
EAO
19081352
EAO
19050362
EAO
82-4551.1124
EAO
19050361
EAO








哦! 它是空的。