82-6151.0125_d56d59详情
EAO 82-6151.0125_d56d59重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
82-6151.0125_d56d59拓展信息
704.001.4_1b4742
EAO
704.074.3_1d45c0
EAO
704.021.7_3039ac
EAO
704.022.5_3039ac
EAO
704.022.4_3039ac
EAO
704.206.7_474156
EAO
704.202.2_474156
EAO
704.633.1_bf77a8
EAO








哦! 它是空的。