82-6151.0225详情
EAO 82-6151.0225重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Hole Size
22 mm
Illuminated
Illuminated
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 30 C
Factory Pack QuantityFactory Pack Quantity
1
Tradename
Series 82
Unit Weight
0.336000 oz
系列
82
终端样式
推入式
知识产权评级
IP67
82-6151.0225拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。