82-6151.0253_d56d59详情
EAO 82-6151.0253_d56d59重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
82-6151.0253_d56d59拓展信息
704.001.7_1b4742
EAO








哦! 它是空的。