82-6151.2223详情
EAO 82-6151.2223重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
RoHS
Compliant
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
With front ring
有
Colour front ring
Natural colour
Number of contacts as normally closed contact
0
Degree of protection (IP)
IP65/IP67
Construction type lens
Round
系列
*
投掷配置
单刀双掷
82-6151.2223拓展信息








哦! 它是空的。