注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥258.544012
10
¥243.909449
100
¥230.103249
500
¥217.078535
1000
¥204.79107
82-6152.0114详情
EAO 82-6152.0114重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Screw connection
Construction type lens
Round
Degree of protection (IP)
IP65/IP67
Colour front ring
Natural colour
With front ring
有
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
EAO
Brand
EAO
RoHS
Details
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
82-6152.0114拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO







哦! 它是空的。