82-6152.0144详情
EAO 82-6152.0144重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Screw connection
Construction type lens
Round
Degree of protection (IP)
IP65/IP67
Colour front ring
Natural colour
With front ring
有
0个相似型号
82-6152.0144拓展信息
82-5151.0233
EAO
41-908.2/3
EAO
19401137
EAO
EUS-704.000.7
EAO
EUS-704.022.3
EAO
10-2212.1076
EAO
EUS-704.002.2
EAO
10-2524.3042
EAO
10-2524.3044
EAO
10-4H21.1032P
EAO








哦! 它是空的。