82-6152.0144_d56d59详情
EAO 82-6152.0144_d56d59重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
125 - 125
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Number of auxiliary contacts as normally closed contact
0
82-6152.0144_d56d59拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。