82-6153.2225_da1c47详情
EAO 82-6153.2225_da1c47重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Type of fastening
Mounting with claw and screw
Material quality
Polyvinyl chloride (PVC)
Model
End socket
频率
5 - 1218
0个相似型号
82-6153.2225_da1c47拓展信息
82-5161.2000
EAO
82-4152.1114
EAO
82-6161.2000
EAO
82-4152.2000
EAO
82-6171.1000
EAO
19081352
EAO
19050362
EAO
19351231
EAO
82-4551.1124
EAO
19050361
EAO








哦! 它是空的。