82-6161.2124详情
EAO 82-6161.2124重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
EAO
Colour front ring
Natural colour
Construction type lens
Round
Degree of protection (IP)
IP65/IP67
Manufacturer
EAO
Material front ring
Metal
Number of contacts as change-over contact
1
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Type of electric connection
焊旗连接
With front ring
有
子类别
Switches
产品类别
按钮开关
产品类别
按钮开关
82-6161.2124拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。