82-6251.0134_d56d59详情
EAO 82-6251.0134_d56d59重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Packaging type
Other
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.08 - 2.5
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.08 - 2.5
高度
18.2
82-6251.0134_d56d59拓展信息
EAO








哦! 它是空的。