82-6351.0154_d56d59详情
EAO 82-6351.0154_d56d59重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
SIL according to IEC 61508
2
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 1D
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 1G
Suitable for safety functions
有
82-6351.0154_d56d59拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。