82-6351.0222_d56d59详情
EAO 82-6351.0222_d56d59重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Aluminium
Degree of protection (IP)
IP65
Model
Incremental encoder
0个相似型号
82-6351.0222_d56d59拓展信息
704.001.7_1b4742
EAO








哦! 它是空的。