82-6553.1122_da1c47详情
EAO 82-6553.1122_da1c47重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
75.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 Hz
0个相似型号
82-6553.1122_da1c47拓展信息
82-5161.2000
EAO
82-6161.2000
EAO
82-4152.2000
EAO
82-4152.1114
EAO
82-6171.1000
EAO
19081352
EAO
19050362
EAO
19351231
EAO
82-4551.1124
EAO
82-6151.1224
EAO








哦! 它是空的。