82-6553.1133_da1c47详情
EAO 82-6553.1133_da1c47重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
82-6553.1133_da1c47拓展信息
82-5161.2000
EAO
82-4152.1114
EAO
82-6161.2000
EAO
82-4152.2000
EAO
82-6171.1000
EAO
19081352
EAO
19050362
EAO
19351231
EAO
82-4551.1124
EAO
19050361
EAO








哦! 它是空的。