82-6553.2000_a77a55详情
EAO 82-6553.2000_a77a55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
82-6553.2000_a77a55拓展信息
82-5161.2000
EAO
82-4152.1114
EAO
82-6161.2000
EAO
82-4152.2000
EAO
82-6171.1000
EAO
19351231
EAO
19081352
EAO
19050362
EAO
82-4551.1124
EAO
19050361
EAO








哦! 它是空的。