82-6553.2214_da1c47详情
EAO 82-6553.2214_da1c47重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Built-in diameter
0
Degree of protection (IP)
IP20
Suitable for wall mounting
无
Protection class
II
Nominal voltage
220 - 240
Nominal current
79.2 - 86.4
长度
257
宽度
257
0个相似型号
82-6553.2214_da1c47拓展信息
82-5161.2000
EAO
82-6161.2000
EAO
82-4152.2000
EAO
82-4152.1114
EAO
82-6171.1000
EAO
19351231
EAO
19081352
EAO
19050362
EAO
82-4551.1124
EAO
82-6151.1224
EAO








哦! 它是空的。