82-6553.2216_da1c47详情
EAO 82-6553.2216_da1c47重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Labelled
无
Colour front ring
Black
With front ring
有
0个相似型号
82-6553.2216_da1c47拓展信息
82-5161.2000
EAO
82-4152.1114
EAO
82-6161.2000
EAO
82-4152.2000
EAO
82-6171.1000
EAO
19081352
EAO
19050362
EAO
19351231
EAO
82-4551.1124
EAO
19050361
EAO








哦! 它是空的。