84-1201.6详情
EAO 84-1201.6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Material front ring
Metal
Degree of protection (IP), front side
IP67
Construction type lens
Round
Labelled
无
Colour front ring
Other
With front ring
有
0个相似型号
84-1201.6拓展信息








哦! 它是空的。