84-5220.0040详情
EAO 84-5220.0040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
24
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
1.98(V)
Operating Supply Voltage (Min)
1.62(V)
Programmable
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
EAO
Brand
EAO
包装
Bulk
类型
CLOCK OSCILLATOR
子类别
Switches
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
产品类别
Emergency Stop Switches
触点配置
SPST-NC
产品类别
Emergency Stop Switches / E-Stop Switches
知识产权评级
IP65, IP66, IP67
84-5220.0040拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。