注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥118.894728
10
¥112.164839
100
¥105.815885
500
¥99.826307
1000
¥94.175758
84-8001.3620详情
EAO 84-8001.3620重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
84-8001.3620
Part Life Cycle Code
活跃
Ihs Manufacturer
EAO CORP
Risk Rank
5.78
RoHS
Compliant
Voltage type for actuating
DC
Type of fastening
Other
Unit Weight
0.176370 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
EAO
子类别
开关配件
Reach合规守则
compliant
光电子器件类型
单色LED
产品类别
Switch Contact Blocks / Switch Kits
产品类别
Switch Contact Blocks / Switch Kits
84-8001.3620拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO







哦! 它是空的。